ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-10-500

Description
POT 500 OHM 10-TU 2W WIRE LINEAR
Request a Quote Datasheet
Description
POT 500 OHM 10-TU 2W WIRE LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-10-500-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-10-500-ND
Rotary Potentiometers, Rheostats 5256-MW22B-10-500-ND
POT 500 OHM 10-TU 2W WIRE LINEAR

POT 500 OHM 10-TU 2W WIRE LINEAR

Buy Now Datasheet
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089268 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089268
Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089268
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - MW22B-10-500 - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
MW22B-10-500
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats MW22B-10-500
PRECISION POTENTIOMETER, WIREWOU

PRECISION POTENTIOMETER, WIREWOU

Supplier's Site
Wirewound Potentiometer, 500 Ohm, 2W, 5%; Track Resistance Eti Systems - 83H7573 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 2W, 5%; Track Resistance Eti Systems
83H7573
Wirewound Potentiometer, 500 Ohm, 2W, 5%; Track Resistance Eti Systems 83H7573
WIREWOUND POTENTIOMETER, 500 OHM, 2W, 5%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 2W, 5%; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number 5256-MW22B-10-500-ND 70089268 MW22B-10-500 83H7573
Product Name Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 500 Ohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500 Ohm, 2W, 5%; Track Resistance Eti Systems
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 80 ±ppm/°C 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers