ETI Systems, Inc. Pot, Wirewound, 2Kohm, 3%, 2W; Track Resistance Eti Systems MW20B-10-2K

Description
POT, WIREWOUND, 2KOHM, 3%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Description
POT, WIREWOUND, 2KOHM, 3%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Wirewound, 2Kohm, 3%, 2W; Track Resistance Eti Systems - 83H7561 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Wirewound, 2Kohm, 3%, 2W; Track Resistance Eti Systems
83H7561
Pot, Wirewound, 2Kohm, 3%, 2W; Track Resistance Eti Systems 83H7561
POT, WIREWOUND, 2KOHM, 3%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, WIREWOUND, 2KOHM, 3%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:MW20 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089347 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089347
Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089347
Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Megω minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Nickel plated brass bushing, stainless steel slotted shaft and gold plated terminals. Life Shaft Revolutions: 2,000,000. Linearity: 0.25%. Resistance Tolerance: 3% Power Rating: 2 watts @ 70°C. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MegΩ minimum at 1000 VDC. Dielectric Strength: 1000 VAC minimum. Rotational Torque: 0.6 oz. in. maximum. Stop Strength: 96 oz. in. Options: Other resistance values, hybrid element, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turns counting dials.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors
Product Number 83H7561 70089347
Product Name Pot, Wirewound, 2Kohm, 3%, 2W; Track Resistance Eti Systems Pot;Wirewound;Rest 2 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Tolerance 3 +/- % 3 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details