ETI Systems, Inc. Pot, Wirewound, 1Kohm, 3%, 1.5W; Track Resistance Eti Systems MW12B-10R-1K

Description
POT, WIREWOUND, 1KOHM, 3%, 1.5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes
Description
POT, WIREWOUND, 1KOHM, 3%, 1.5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pot, Wirewound, 1Kohm, 3%, 1.5W; Track Resistance Eti Systems - 83H7555 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Wirewound, 1Kohm, 3%, 1.5W; Track Resistance Eti Systems
83H7555
Pot, Wirewound, 1Kohm, 3%, 1.5W; Track Resistance Eti Systems 83H7555
POT, WIREWOUND, 1KOHM, 3%, 1.5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

POT, WIREWOUND, 1KOHM, 3%, 1.5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW12B Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:3.18mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7555
Product Name Pot, Wirewound, 1Kohm, 3%, 1.5W; Track Resistance Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details