ETI Systems, Inc. Rotary Potentiometers, Rheostats MW10B-10-10K

Description
MW10B-10-10K
Request a Quote Datasheet
Description
MW10B-10-10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW10B-10-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW10B-10-10K-ND
Rotary Potentiometers, Rheostats 5256-MW10B-10-10K-ND
MW10B-10-10K

MW10B-10-10K

Buy Now Datasheet
Wirewound Potentiometer, 10Kohm, 3%, 1W; Track Resistance Eti Systems - 83H7550 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 10Kohm, 3%, 1W; Track Resistance Eti Systems
83H7550
Wirewound Potentiometer, 10Kohm, 3%, 1W; Track Resistance Eti Systems 83H7550
WIREWOUND POTENTIOMETER, 10KOHM, 3%, 1W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 10KOHM, 3%, 1W; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:MW10 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 5256-MW10B-10-10K-ND 83H7550
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 10Kohm, 3%, 1W; Track Resistance Eti Systems
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details