ETI Systems, Inc. Pot;Hybrid;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in MH22B-5-1K

Description
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.
Description
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

Suppliers

Company
Product
Description
Supplier Links
Pot;Hybrid;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in - 70089263 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Hybrid;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in
70089263
Pot;Hybrid;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in 70089263
MH-22 Hybrid Precision Multi-Turn Potentiometer Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic. MH22B-10. Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

MH-22 Hybrid Precision Multi-Turn Potentiometer
Features a hybrid element combining the stability of a wirewound element with the essentially infinite resolution and long life of conductive plastic.

MH22B-10.
Ten turn hybrid features 10,000,000 turns life and 0.25% linearity. 2 watts @ 70°C. MH22B-5. Five turn hybrid features 5,000,000 turns life and 0.30% linearity. 1 watt @ 70°C. MH22B-3. Three turn hybrid features 5,000,000 turns life and 0.50% linearity. 1 watt @ 70°C.

Supplier's Site
Wirewound Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7329 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems
83H7329
Wirewound Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems 83H7329
WIREWOUND POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 10%, 1W; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:MH22 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 70089263 83H7329
Product Name Pot;Hybrid;Rest 1 Kilohms;Panel;5 Turns;Pwr-Rtg 1W;Shaft Dia 0.25in Wirewound Potentiometer, 1Kohm, 10%, 1W; Track Resistance Eti Systems
Technology / Construction Hybrid Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details