ETI Systems, Inc. Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems MFA46L-1/4

Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:MF46 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Colour:BlackRoHS Compliant: Yes
Description
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:MF46 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Colour:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems - 83H7313 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems
83H7313
Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems 83H7313
TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:MF46 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Colour:BlackRoHS Compliant: Yes

TURNS COUNTING DIAL, 20, 6.35MM; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:MF46 Series; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 83H7313
Product Name Turns Counting Dial, 20, 6.35Mm; No. Of Turns Eti Systems
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R821JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers