ETI Systems, Inc. Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 1.2W;Dim 5inLx0.5inW LCP12Y-100-5K

Description
Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.
Description
Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.

Suppliers

Company
Product
Description
Supplier Links
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 1.2W;Dim 5inLx0.5inW - 70089374 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 1.2W;Dim 5inLx0.5inW
70089374
Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 1.2W;Dim 5inLx0.5inW 70089374
Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.

Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Linear Position Sensors
Product Number 70089374
Product Name Pot,Precision;Cnd Pl;Rest 5 Kilohms;Linear;Pwr-Rtg 1.2W;Dim 5inLx0.5inW
Linearity 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19351PUBATN-R-ACT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 320 F (-40 to 160 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details