ETI Systems, Inc. Rotary Potentiometers, Rheostats LCP12Y-100-10K

Description
LINEAR POT 10K OHM 0.2W PLASTIC
Request a Quote Datasheet
Description
LINEAR POT 10K OHM 0.2W PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LCP12Y-100-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LCP12Y-100-10K-ND
Rotary Potentiometers, Rheostats 5256-LCP12Y-100-10K-ND
LINEAR POT 10K OHM 0.2W PLASTIC

LINEAR POT 10K OHM 0.2W PLASTIC

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - LCP12Y-100-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
LCP12Y-100-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats LCP12Y-100-10K
PRECISION LINEAR POTENTIOMETER 1

PRECISION LINEAR POTENTIOMETER 1

Supplier's Site
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 1.2W;Shaft Dia 0.125in - 70089172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 1.2W;Shaft Dia 0.125in
70089172
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 1.2W;Shaft Dia 0.125in 70089172
Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.

Spherical ball ends allow greater mounting flexibility. Same electrical specifications and tolerances as LCP12 series above. Life Expectancy: 20,000,000 strokes. Electrical Stroke: 1" to 4" Linearity: 0.5% to 1.5% standard. Resistance Tolerance: 20%. Power Rating: 0.2 to 1.2 Watt.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-LCP12Y-100-10K-ND LCP12Y-100-10K 70089172
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot,Precision;Cnd Pl;Rest 10 Kilohms;Panel;Linear;Pwr-Rtg 1.2W;Shaft Dia 0.125in
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers