ETI Systems, Inc. Rotary Potentiometers, Rheostats LCP12S-50-10K

Description
LINEAR POT 10K OHM 0.7W PLASTIC
Request a Quote Datasheet
Description
LINEAR POT 10K OHM 0.7W PLASTIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-LCP12S-50-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-LCP12S-50-10K-ND
Rotary Potentiometers, Rheostats 5256-LCP12S-50-10K-ND
LINEAR POT 10K OHM 0.7W PLASTIC

LINEAR POT 10K OHM 0.7W PLASTIC

Buy Now Datasheet
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in - 70089355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in
70089355
Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in 70089355
Thermoset plastic housing, stainless steel shaft and gold plated terminals. Life Expectancy: 20,000,000 shaft reciprocating motions. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 Mω @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: Tighter tolerances, other resistance values, sealed construction.

Thermoset plastic housing, stainless steel shaft and gold plated terminals. Life Expectancy: 20,000,000 shaft reciprocating motions. Resistance Tolerance: 20%. Output Smoothness: 0.1%. Operating Temperature Range: –30°C to +105°C. Insulation Resistance: 1000 MΩ @ 500 VDC. Dielectric Strength: 500 VAC. Stop Strength: 20 Oz. In. Options: Tighter tolerances, other resistance values, sealed construction.

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - LCP12S-50-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
LCP12S-50-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats LCP12S-50-10K
PRECISION LINEAR POTENTIOMETER 5

PRECISION LINEAR POTENTIOMETER 5

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-LCP12S-50-10K-ND 70089355 LCP12S-50-10K
Product Name Rotary Potentiometers, Rheostats Pot,Precision;Cnd Pl;Rest 10 Kilohms;Linear;Pwr-Rtg 0.7W;Shaft Dia 0.125in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer Standard Potentiometer
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details