ETI Systems, Inc. Rotary Potentiometers, Rheostats HSM22-X

Description
POT HALL EFFECT IC DUAL OUTPUT
Request a Quote Datasheet
Description
POT HALL EFFECT IC DUAL OUTPUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-HSM22-X-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-HSM22-X-ND
Rotary Potentiometers, Rheostats 5256-HSM22-X-ND
POT HALL EFFECT IC DUAL OUTPUT

POT HALL EFFECT IC DUAL OUTPUT

Buy Now Datasheet
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems - 18X5209 - Newark, An Avnet Company
Chicago, IL, United States
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
18X5209
Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems 18X5209
LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

LINEAR POTENTIOMETER, 1-TURN, 5VDC; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:-; Resistance Tolerance:-; Product Range:HSM Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:0.236" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 5256-HSM22-X-ND 18X5209
Product Name Rotary Potentiometers, Rheostats Linear Potentiometer, 1-Turn, 5Vdc; Track Resistance Eti Systems
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8.2 ohms
Tolerance 10 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details