Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas P822601

Description
Win Source Part Number: 1009325-P822601 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Applications: CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Standard Package: 1,500 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz Antenna Type: Flat Bar Number of Bands: 8 VSWR: 2.5 Gain: 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1057-6INACTIVE,9 39-1057-1,939-1057-6 -ND,939-1057-2,17010 024,939-1057-6,P8226 01-ND,Q9440574
Request a Quote Datasheet
Description
Win Source Part Number: 1009325-P822601 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Applications: CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Standard Package: 1,500 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz Antenna Type: Flat Bar Number of Bands: 8 VSWR: 2.5 Gain: 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1057-6INACTIVE,9 39-1057-1,939-1057-6 -ND,939-1057-2,17010 024,939-1057-6,P8226 01-ND,Q9440574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
P822601
RF/IF and RFID - RF Antennas P822601
Win Source Part Number: 1009325-P822601 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Applications: CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Standard Package: 1,500 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz Height (Max): 0.126" (3.20mm) Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz Antenna Type: Flat Bar Number of Bands: 8 VSWR: 2.5 Gain: 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi RF Family/Standard: Cellular ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1057-6INACTIVE,9 39-1057-1,939-1057-6 -ND,939-1057-2,17010 024,939-1057-6,P8226 01-ND,Q9440574

Win Source Part Number: 1009325-P822601
Category: RF/IF and RFID>RF Antennas
Series: Prestta™
Termination: Solder
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
Standard Package: 1,500
Mounting: SMD (SMT)
Power - Max: 2 W
Frequency Range: 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz
Height (Max): 0.126" (3.20mm)
Frequency Group: Wide Band
Frequency (Center/Band): 700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz
Antenna Type: Flat Bar
Number of Bands: 8
VSWR: 2.5
Gain: 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi
RF Family/Standard: Cellular
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: 939-1057-6INACTIVE,939-1057-1,939-1057-6-ND,939-1057-2,17010024,939-1057-6,P822601-ND,Q9440574

Buy Now Datasheet
RF Antennas - P822601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822601
RF Antennas P822601
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - P822601 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
P822601
RF Antennas P822601
700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

700MHz, 750MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA Flat Bar RF Antenna 700MHz ~ 787MHz, 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 1.1dBi, 1.7dBi, 1.8dBi, 2.2dBi, 3.9dBi, 3.8dBi, 3.4dBi, 3.6dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
P822601
Antennas P822601
Antennas Broadband FR4 Ant 700-1000/1700-2100MH

Antennas Broadband FR4 Ant 700-1000/1700-2100MH

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number P822601 P822601 P822601
Product Name RF/IF and RFID - RF Antennas RF Antennas Antennas
Applications CDMA, DCS, EDGE, GPRS, GSM, HSDPA, LTE, PCS, UMTS, WCDMA
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
3G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-WC10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers