Ethertronics Inc., U.S.A. RF Antennas - M830510-1K M830510-1K

Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169284-M830510-1K Termination: Solder Frequency: 5.8 GHz Height: 1.3208 mm Number of Bands: 2 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote
Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169284-M830510-1K Termination: Solder Frequency: 5.8 GHz Height: 1.3208 mm Number of Bands: 2 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M830510-1K - M830510-1K - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - M830510-1K
M830510-1K
RF Antennas - M830510-1K M830510-1K
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169284-M830510-1K Termination: Solder Frequency: 5.8 GHz Height: 1.3208 mm Number of Bands: 2 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Ethertronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169284-M830510-1K
Termination: Solder
Frequency: 5.8 GHz
Height: 1.3208 mm
Number of Bands: 2
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Antennas
Product Number M830510-1K
Product Name RF Antennas - M830510-1K
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Connectors SMA
View Details