Ethertronics Inc., U.S.A. RF Antennas M830510-10K

Description
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount
Datasheet
Description
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M830510-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830510-10K
RF Antennas M830510-10K
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M830510-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830510-10K
RF Antennas M830510-10K
2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

2.4GHz, 5.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.8GHz 1.1dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number M830510-10K
Product Name RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi antenna covers 2.4 GHz, 5 GHz, and up to 7 GHz bands, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers