Ethertronics Inc., U.S.A. RF Antennas - M830310-1K M830310-1K

Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164794-M830310-1K Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW
Request a Quote
Description
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164794-M830310-1K Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M830310-1K - M830310-1K - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - M830310-1K
M830310-1K
RF Antennas - M830310-1K M830310-1K
Manufacturer: Ethertronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1164794-M830310-1K Termination: Solder Height: 1.2954 mm Number of Bands: 1 Categories: RF Antennas Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Max Power Dissipation: 500 mW

Manufacturer: Ethertronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164794-M830310-1K
Termination: Solder
Height: 1.2954 mm
Number of Bands: 1
Categories: RF Antennas
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Max Power Dissipation: 500 mW

Buy Now
2.4GHZ Rf Antenna - 875-M830310-1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4GHZ Rf Antenna
875-M830310-1K
2.4GHZ Rf Antenna 875-M830310-1K
Savvi Imd Bluetooth Ant 2.4GHZ Product overview: M830310-1K from Ethertronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830310-1K can be used for catalog matching and distributor lookup.

Savvi Imd Bluetooth Ant 2.4GHZ Product overview: M830310-1K from Ethertronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-M830310-1K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number M830310-1K 875-M830310-1K
Product Name RF Antennas - M830310-1K 2.4GHZ Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2608494 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details