Ethertronics Inc., U.S.A. RF Antennas M830120

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount
Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M830120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830120
RF Antennas M830120
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

Buy Now
RF Antennas - M830120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830120
RF Antennas M830120
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
M830120
Antennas M830120
Antennas Ceramic Chip ANTENNA GPS Freq1560-1606MHz

Antennas Ceramic Chip ANTENNA GPS Freq1560-1606MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number M830120 M830120
Product Name RF Antennas Antennas
Applications Beidou, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers