Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas M830110

Description
Win Source Part Number: 1315740-M830110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Beidou, GLONASS, GPS Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.561GHz ~ 1.602GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.561GHz, 1.575GHz, 1.602GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.7 Gain: 1.78dBi RF Family/Standard: Navigation ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1315740-M830110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Beidou, GLONASS, GPS Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.561GHz ~ 1.602GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.561GHz, 1.575GHz, 1.602GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.7 Gain: 1.78dBi RF Family/Standard: Navigation ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
M830110
RF/IF and RFID - RF Antennas M830110
Win Source Part Number: 1315740-M830110 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Beidou, GLONASS, GPS Mounting: SMD (SMT) Power - Max: 500 mW Frequency Range: 1.561GHz ~ 1.602GHz Height (Max): 0.051" (1.30mm) Frequency Group: UHF (1GHz ~ 2GHz) Frequency (Center/Band): 1.561GHz, 1.575GHz, 1.602GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.7 Gain: 1.78dBi RF Family/Standard: Navigation ECCN: 7A994 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Product Status: Obsolete

Win Source Part Number: 1315740-M830110
Category: RF/IF and RFID>RF Antennas
Series: Savvi™
Termination: Solder
Package: Tape & Reel
Applications: Beidou, GLONASS, GPS
Mounting: SMD (SMT)
Power - Max: 500 mW
Frequency Range: 1.561GHz ~ 1.602GHz
Height (Max): 0.051" (1.30mm)
Frequency Group: UHF (1GHz ~ 2GHz)
Frequency (Center/Band): 1.561GHz, 1.575GHz, 1.602GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.7
Gain: 1.78dBi
RF Family/Standard: Navigation
ECCN: 7A994
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Product Status: Obsolete

Buy Now Datasheet
RF Antennas - M830110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830110
RF Antennas M830110
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M830110 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M830110
RF Antennas M830110
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 1.78dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number M830110 M830110
Product Name RF/IF and RFID - RF Antennas RF Antennas
Applications Beidou, GLONASS, GPS
Unlock Full Specs
to access all available technical data

Similar Products

Antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Patch Antenna With 1.13MM CABLE (L-10CM) + UFL (12*12*4mm) - ET-GPL12-5L10C-U12 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers