Ethertronics Inc., U.S.A. RF Antennas M620720

Description
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount
Datasheet
Description
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M620720 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M620720
RF Antennas M620720
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - M620720 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M620720
RF Antennas M620720
868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

868MHz, 915MHz ISM, LoRa, LPWAN, Sigfox Chip RF Antenna 868MHz ~ 870MHz, 902MHz ~ 928MHz 2.56dB Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
M620720
Antennas M620720
Antennas Ceramic Chip ANTENNA ISM Freq: 868 915MHz

Antennas Ceramic Chip ANTENNA ISM Freq: 868 915MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number M620720 M620720
Product Name RF Antennas Antennas
Applications ISM, LoRa, LPWAN, Sigfox
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers