Ethertronics Inc., U.S.A. RF Antennas M620720-10K

Description
RF Antenna Surface Mount
Datasheet
Description
RF Antenna Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M620720-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M620720-10K
RF Antennas M620720-10K
RF Antenna Surface Mount

RF Antenna Surface Mount

Buy Now Datasheet
RF Antennas - M620720-10K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M620720-10K
RF Antennas M620720-10K
RF Antenna Surface Mount

RF Antenna Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number M620720-10K
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers