Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas M310220

Description
Win Source Part Number: 1122310-M310220 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.043" (1.08mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.02 Gain: -1.3dB RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX Other Names: 939-1065-1,939-1065- 2,939-1065-6,M310220 -1K
Request a Quote Datasheet
Description
Win Source Part Number: 1122310-M310220 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.043" (1.08mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.02 Gain: -1.3dB RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX Other Names: 939-1065-1,939-1065- 2,939-1065-6,M310220 -1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
M310220
RF/IF and RFID - RF Antennas M310220
Win Source Part Number: 1122310-M310220 Category: RF/IF and RFID>RF Antennas Series: Savvi™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.043" (1.08mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 VSWR: 1.02 Gain: -1.3dB RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8517.79.0000 Mfr: Ethertronics/AVX Other Names: 939-1065-1,939-1065- 2,939-1065-6,M310220 -1K

Win Source Part Number: 1122310-M310220
Category: RF/IF and RFID>RF Antennas
Series: Savvi™
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.043" (1.08mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 1.02
Gain: -1.3dB
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8517.79.0000
Mfr: Ethertronics/AVX
Other Names: 939-1065-1,939-1065-2,939-1065-6,M310220-1K

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas
M310220
Antennas M310220
Antennas Ceramic Chip ANTENNA BT/WLAN 2.4-2.5GHz

Antennas Ceramic Chip ANTENNA BT/WLAN 2.4-2.5GHz

Buy Now Datasheet
RF Antennas - M310220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M310220
RF Antennas M310220
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount

Buy Now Datasheet
RF Antennas - M310220 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M310220
RF Antennas M310220
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.5GHz -1.3dB Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number M310220 M310220 M310220
Product Name RF/IF and RFID - RF Antennas Antennas RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Log Periodic Antenna - Model SAS-510-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details