Ethertronics Inc., U.S.A. RF Antennas M032100

Description
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount
Datasheet
Description
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - M032100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M032100
RF Antennas M032100
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - M032100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
M032100
RF Antennas M032100
1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount

1.575GHz, 2.4GHz Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™ Chip RF Antenna 1.575GHz, 2.4GHz ~ 2.5GHz 1.5dBi, 2.1dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number M032100
Product Name RF Antennas
Applications Bluetooth, GPS, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers