Ethertronics Inc., U.S.A. RF/IF and RFID - RF Antennas GB04001

Description
Win Source Part Number: 1167374-GB04001 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.118" (3.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Stamped Metal Number of Bands: 1 VSWR: 2.1 Gain: 1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1042-2,939-1042- ND,939-1042-6,40-900 141-02,939-1042,939- 1042-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1167374-GB04001 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.118" (3.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Stamped Metal Number of Bands: 1 VSWR: 2.1 Gain: 1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1042-2,939-1042- ND,939-1042-6,40-900 141-02,939-1042,939- 1042-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
GB04001
RF/IF and RFID - RF Antennas GB04001
Win Source Part Number: 1167374-GB04001 Category: RF/IF and RFID>RF Antennas Series: Prestta™ Termination: Solder Package: Tape & Reel Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™ Standard Package: 1,000 Mounting: SMD (SMT) Power - Max: 2 W Frequency Range: 2.4GHz ~ 2.5GHz Height (Max): 0.118" (3.00mm) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Stamped Metal Number of Bands: 1 VSWR: 2.1 Gain: 1dBi RF Family/Standard: 802.15.4, Bluetooth, WiFi ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Ethertronics/AVX Other Names: 939-1042-2,939-1042- ND,939-1042-6,40-900 141-02,939-1042,939- 1042-1 Product Status: Obsolete

Win Source Part Number: 1167374-GB04001
Category: RF/IF and RFID>RF Antennas
Series: Prestta™
Termination: Solder
Package: Tape & Reel
Applications: Bluetooth, Wi-Fi, WLAN, Zigbee™
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Frequency Range: 2.4GHz ~ 2.5GHz
Height (Max): 0.118" (3.00mm)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Stamped Metal
Number of Bands: 1
VSWR: 2.1
Gain: 1dBi
RF Family/Standard: 802.15.4, Bluetooth, WiFi
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Ethertronics/AVX
Other Names: 939-1042-2,939-1042-ND,939-1042-6,40-900141-02,939-1042,939-1042-1
Product Status: Obsolete

Buy Now Datasheet
RF Antennas - GB04001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GB04001
RF Antennas GB04001
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

Buy Now
RF Antennas - GB04001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GB04001
RF Antennas GB04001
2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN, Zigbee™ Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number GB04001 GB04001
Product Name RF/IF and RFID - RF Antennas RF Antennas
Applications Bluetooth, Wi-Fi, WLAN, Zigbee™
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 12dBi Flat Rubber Magnetic Antenna SMA Male with RG58 Cable + SMA Male St. Connector - ET-5G12M-2L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers