Ethertronics Inc., U.S.A. RF Antennas - GB04001-S GB04001-S

Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 919513-GB04001-S Series: * Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: GB04001-A01, Q10937338
Request a Quote
Description
Manufacturer: Ethertronics/AVX Win Source Part Number: 919513-GB04001-S Series: * Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: GB04001-A01, Q10937338
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GB04001-S - GB04001-S - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - GB04001-S
GB04001-S
RF Antennas - GB04001-S GB04001-S
Manufacturer: Ethertronics/AVX Win Source Part Number: 919513-GB04001-S Series: * Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Other Part Number: GB04001-A01, Q10937338

Manufacturer: Ethertronics/AVX
Win Source Part Number: 919513-GB04001-S
Series: *
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Other Part Number: GB04001-A01, Q10937338

Buy Now
RF Antennas - GB04001-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GB04001-S
RF Antennas GB04001-S
RF Antenna

RF Antenna

Buy Now
RF Antennas - GB04001-S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GB04001-S
RF Antennas GB04001-S
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number GB04001-S GB04001-S
Product Name RF Antennas - GB04001-S RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2766680 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Log Periodic Antenna - Model SAS-512F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details