Ethertronics Inc., U.S.A. RF Antennas 1004239

Description
700MHz, 750MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz General Purpose RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.155GHz, 2.5GHz ~ 2.69GHz 4dBi, 6.3dBi, 4.8dBi SMA Male (2) Chassis Mount
Datasheet
Description
700MHz, 750MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz General Purpose RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.155GHz, 2.5GHz ~ 2.69GHz 4dBi, 6.3dBi, 4.8dBi SMA Male (2) Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1004239 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1004239
RF Antennas 1004239
700MHz, 750MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz General Purpose RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.155GHz, 2.5GHz ~ 2.69GHz 4dBi, 6.3dBi, 4.8dBi SMA Male (2) Chassis Mount

700MHz, 750MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.7GHz General Purpose RF Antenna 698MHz ~ 894MHz, 1.71GHz ~ 2.155GHz, 2.5GHz ~ 2.69GHz 4dBi, 6.3dBi, 4.8dBi SMA Male (2) Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1004239
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers