Ethertronics Inc., U.S.A. RF Antennas 1002685

Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount
Datasheet
Description
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1002685 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002685
RF Antennas 1002685
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1002685 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1002685
RF Antennas 1002685
5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

5GHz Wi-Fi, WLAN Stamped Metal RF Antenna 4.9GHz ~ 5.9GHz 6dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 1002685
Product Name RF Antennas
Applications Wi-Fi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers