Etal Transformer, Line Matching, 100Ua; Inductance Etal P3801

Description
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:148ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes
Description
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:148ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, 100Ua; Inductance Etal - 26M2137 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, 100Ua; Inductance Etal
26M2137
Transformer, Line Matching, 100Ua; Inductance Etal 26M2137
TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:148ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, 100UA; Inductance:-; Product Range:-; Approval Bodies:EN; Capacitance:0µF; Current Rating:100µA; DC Resistance:148ohm; External Depth:18mm; External Length / Height:12.6mm; External Width:18mm; Frequency RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M2137
Product Name Transformer, Line Matching, 100Ua; Inductance Etal
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details