Etal Transformer, Line Matching, Smd, 100Ua; Inductance Etal P3191

Description
TRANSFORMER, LINE MATCHING, SMD, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; Current Rating:100µA; DC Resistance:340ohm; External Depth:12.7mm; External Length / Height:7mm; External RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, SMD, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; Current Rating:100µA; DC Resistance:340ohm; External Depth:12.7mm; External Length / Height:7mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Smd, 100Ua; Inductance Etal - 26M2135 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Smd, 100Ua; Inductance Etal
26M2135
Transformer, Line Matching, Smd, 100Ua; Inductance Etal 26M2135
TRANSFORMER, LINE MATCHING, SMD, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; Current Rating:100µA; DC Resistance:340ohm; External Depth:12.7mm; External Length / Height:7mm; External RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, SMD, 100UA; Inductance:-; Product Range:-; Approval Bodies:BABT, CSA, EN, UL; Capacitance:0µF; Current Rating:100µA; DC Resistance:340ohm; External Depth:12.7mm; External Length / Height:7mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M2135
Product Name Transformer, Line Matching, Smd, 100Ua; Inductance Etal
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers