Etal Transformer, Line Matching, Smd; Turns Ratio Etal P3188

Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:3.5dB; DC Resistance:206ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Inductance:1.1H RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:3.5dB; DC Resistance:206ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Inductance:1.1H RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Smd; Turns Ratio Etal - 26M2134 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Smd; Turns Ratio Etal
26M2134
Transformer, Line Matching, Smd; Turns Ratio Etal 26M2134
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:3.5dB; DC Resistance:206ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Inductance:1.1H RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:3.5dB; DC Resistance:206ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Inductance:1.1H RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 26M2134
Product Name Transformer, Line Matching, Smd; Turns Ratio Etal
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 76RL-152 - Galco Industrial Electronics
Specs
Category Power
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details