Etal Transformer, Line Matching, Through Hole; Turns Ratio Etal P3181

Description
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:-; DC Resistance:250ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:-; DC Resistance:250ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Through Hole; Turns Ratio Etal - 23M7213 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Through Hole; Turns Ratio Etal
23M7213
Transformer, Line Matching, Through Hole; Turns Ratio Etal 23M7213
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:-; DC Resistance:250ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:-; DC Resistance:250ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 23M7213
Product Name Transformer, Line Matching, Through Hole; Turns Ratio Etal
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Balun 5Mhz - 1.218Ghz (1: 1Ratio) - QPP0025 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Flat Pack™ Power Transformers - FP56-100 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
5 suppliers