Features
A wiring diagram for this series can be downloaded here.
PWR XFMR LAMINATED 96VA CHAS MT
Features:
PWR XFMR LAMINATED 96VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 186F24 | 186F24 | HM4716-ND | 70181236 | 186F24 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer;96VA;Chassis;Pri:115/230VAC;Sec:24VCT;4A;Dual Bobbin | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Secondary Current Rating | 4 amps | 4 amps | 4 amps | 4 amps | |
| Power Rating (VA) | 96 VA | 96 VA | 96 VA | 96 VA | 96 VA |