Etal Transformer, Line Matching, Smd; Turns Ratio Etal P2781

Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:4dB; DC Resistance:245ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:4dB; DC Resistance:245ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Smd; Turns Ratio Etal - 24M0340 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Smd; Turns Ratio Etal
24M0340
Transformer, Line Matching, Smd; Turns Ratio Etal 24M0340
TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:4dB; DC Resistance:245ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P Series RoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, SMD; Turns Ratio:-; Insertion Loss:4dB; DC Resistance:245ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Surface Mount; Operating Temperature Min:-25°C; Product Range:P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24M0340
Product Name Transformer, Line Matching, Smd; Turns Ratio Etal
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount World Series™ Power Transformers - VPP36-1560 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting PCB/SMD
View Details
4 suppliers