Etal Transformer, Line Matching, Through Hole; Turns Ratio Etal P1200

Description
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:1.5dB; DC Resistance:148ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Through Hole; Operating Temperature Min:0°C; Inductance:18mHRoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:1.5dB; DC Resistance:148ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Through Hole; Operating Temperature Min:0°C; Inductance:18mHRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Line Matching, Through Hole; Turns Ratio Etal - 17M8870 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Line Matching, Through Hole; Turns Ratio Etal
17M8870
Transformer, Line Matching, Through Hole; Turns Ratio Etal 17M8870
TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:1.5dB; DC Resistance:148ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Through Hole; Operating Temperature Min:0°C; Inductance:18mHRoHS Compliant: Yes

TRANSFORMER, LINE MATCHING, THROUGH HOLE; Turns Ratio:-; Insertion Loss:1.5dB; DC Resistance:148ohm; Current Rating:100µA; Isolation Voltage:3.88kVrms; Transformer Mounting:Through Hole; Operating Temperature Min:0°C; Inductance:18mHRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 17M8870
Product Name Transformer, Line Matching, Through Hole; Turns Ratio Etal
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5481-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Isolation Power Transformers - N-54MG - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details