Essentra Components Cables, Wires - Management - Cable Supports and Fasteners WSLT-03-2-01

Description
Win Source Part Number: 1097665-WSLT-03-2-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.880" (22.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.770" (19.56mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Hinged, Top Lock Opening Size: 0.640" L x 0.550" H (16.26mm x 13.97mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): 1-604772-9; PB8NT50-M; PLT2I-M; PLT1.5I-M; PLT2S-M; 2-604772-9; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: WSLT-03-2-01-ND,WSLT -03-2-01-NDR,WSLT032 01,RPC5435,61030079 Base Product Number: WSLT-03
Request a Quote Datasheet
Description
Win Source Part Number: 1097665-WSLT-03-2-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.880" (22.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.770" (19.56mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Hinged, Top Lock Opening Size: 0.640" L x 0.550" H (16.26mm x 13.97mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): 1-604772-9; PB8NT50-M; PLT2I-M; PLT1.5I-M; PLT2S-M; 2-604772-9; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: WSLT-03-2-01-ND,WSLT -03-2-01-NDR,WSLT032 01,RPC5435,61030079 Base Product Number: WSLT-03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1097665-WSLT-03-2-01
Cables, Wires - Management - Cable Supports and Fasteners 1097665-WSLT-03-2-01
Win Source Part Number: 1097665-WSLT-03-2-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Length: 0.880" (22.35mm) Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.062" (1.57mm) Height: 0.770" (19.56mm) Material: Polyamide (PA66), Nylon 6/6 Width: 0.200" (5.08mm) Type Attributes: Hinged, Top Lock Opening Size: 0.640" L x 0.550" H (16.26mm x 13.97mm) Panel Hole Size: 0.187" (4.75mm) Mounting Type: Arrowhead, Winged Alternative Parts (Cross-Reference): 1-604772-9; PB8NT50-M; PLT2I-M; PLT1.5I-M; PLT2S-M; 2-604772-9; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: WSLT-03-2-01-ND,WSLT -03-2-01-NDR,WSLT032 01,RPC5435,61030079 Base Product Number: WSLT-03

Win Source Part Number: 1097665-WSLT-03-2-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco
Type: Clip, Wire Saddle
Color: Natural
Package: Bulk
Length: 0.880" (22.35mm)
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.062" (1.57mm)
Height: 0.770" (19.56mm)
Material: Polyamide (PA66), Nylon 6/6
Width: 0.200" (5.08mm)
Type Attributes: Hinged, Top Lock
Opening Size: 0.640" L x 0.550" H (16.26mm x 13.97mm)
Panel Hole Size: 0.187" (4.75mm)
Mounting Type: Arrowhead, Winged
Alternative Parts (Cross-Reference): 1-604772-9; PB8NT50-M; PLT2I-M; PLT1.5I-M; PLT2S-M; 2-604772-9;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: WSLT-03-2-01-ND,WSLT-03-2-01-NDR,WSLT03201,RPC5435,61030079
Base Product Number: WSLT-03

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1097665-WSLT-03-2-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers