Essentra Components Grommet, Polypropylene, 1.75, Black; Grommet Type Essentra Components WMTG180A

Description
GROMMET, POLYPROPYLENE, 1.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Polypropyle ne; Mounting Hole Dia:1.75"; Panel Thickness Max:-; Grommet Colour:Black; Product Range:WMTG Series RoHS Compliant: Yes
Description
GROMMET, POLYPROPYLENE, 1.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Polypropyle ne; Mounting Hole Dia:1.75"; Panel Thickness Max:-; Grommet Colour:Black; Product Range:WMTG Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Polypropylene, 1.75, Black; Grommet Type Essentra Components - 66AJ4870 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Polypropylene, 1.75, Black; Grommet Type Essentra Components
66AJ4870
Grommet, Polypropylene, 1.75, Black; Grommet Type Essentra Components 66AJ4870
GROMMET, POLYPROPYLENE, 1.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Polypropyle ne; Mounting Hole Dia:1.75"; Panel Thickness Max:-; Grommet Colour:Black; Product Range:WMTG Series RoHS Compliant: Yes

GROMMET, POLYPROPYLENE, 1.75", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Polypropylene; Mounting Hole Dia:1.75"; Panel Thickness Max:-; Grommet Colour:Black; Product Range:WMTG Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4870
Product Name Grommet, Polypropylene, 1.75, Black; Grommet Type Essentra Components
Outside Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 134.417 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details