Essentra Components Grommet, Abs, 2, Black; Grommet Type Essentra Components WMTG170A

Description
GROMMET, ABS, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 2, Black; Grommet Type Essentra Components - 66AJ4869 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 2, Black; Grommet Type Essentra Components
66AJ4869
Grommet, Abs, 2, Black; Grommet Type Essentra Components 66AJ4869
GROMMET, ABS, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:-; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4869
Product Name Grommet, Abs, 2, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 6664619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.9843 inch (25 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers