Essentra Components Grommet, Abs, 2, Black; Grommet Type Essentra Components WMRG190B

Description
GROMMET, ABS, 2", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:1"; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, ABS, 2", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:1"; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Abs, 2, Black; Grommet Type Essentra Components - 66AJ4864 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Abs, 2, Black; Grommet Type Essentra Components
66AJ4864
Grommet, Abs, 2, Black; Grommet Type Essentra Components 66AJ4864
GROMMET, ABS, 2", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:1"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, ABS, 2", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:ABS (Acrylonitrile Butadiene Styrene); Mounting Hole Dia:2"; Panel Thickness Max:1"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ4864
Product Name Grommet, Abs, 2, Black; Grommet Type Essentra Components
Outside Diameter 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
2 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Screw Grommets - 36-765-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers