Essentra Components Cable Supports and Fasteners - V-1003 V-1003

Description
Manufacturer: Essentra Components Win Source Part Number: 798949-V-1003 Packaging: Bulk Type: Clip, U-Type Color: Black Features: Flame Retardant Length: 0.520" (13.21mm) Material Flammability Rating: UL94 V-0 Mounting: Fastener Height: 0.450" (11.43mm) Material: Polyvinyl Chloride (PVC) Family Name: V-1001 Width: 0.500" (12.70mm) Opening Size: 0.440" (11.18mm) Panel Hole Size: 0.094" (2.39mm) Screw Size: #2 (M2) Categories: Cables, Wires - Management Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 798949-V-1003 Packaging: Bulk Type: Clip, U-Type Color: Black Features: Flame Retardant Length: 0.520" (13.21mm) Material Flammability Rating: UL94 V-0 Mounting: Fastener Height: 0.450" (11.43mm) Material: Polyvinyl Chloride (PVC) Family Name: V-1001 Width: 0.500" (12.70mm) Opening Size: 0.440" (11.18mm) Panel Hole Size: 0.094" (2.39mm) Screw Size: #2 (M2) Categories: Cables, Wires - Management Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Supports and Fasteners - V-1003
798949-V-1003
Cable Supports and Fasteners - V-1003 798949-V-1003
Manufacturer: Essentra Components Win Source Part Number: 798949-V-1003 Packaging: Bulk Type: Clip, U-Type Color: Black Features: Flame Retardant Length: 0.520" (13.21mm) Material Flammability Rating: UL94 V-0 Mounting: Fastener Height: 0.450" (11.43mm) Material: Polyvinyl Chloride (PVC) Family Name: V-1001 Width: 0.500" (12.70mm) Opening Size: 0.440" (11.18mm) Panel Hole Size: 0.094" (2.39mm) Screw Size: #2 (M2) Categories: Cables, Wires - Management Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Essentra Components
Win Source Part Number: 798949-V-1003
Packaging: Bulk
Type: Clip, U-Type
Color: Black
Features: Flame Retardant
Length: 0.520" (13.21mm)
Material Flammability Rating: UL94 V-0
Mounting: Fastener
Height: 0.450" (11.43mm)
Material: Polyvinyl Chloride (PVC)
Family Name: V-1001
Width: 0.500" (12.70mm)
Opening Size: 0.440" (11.18mm)
Panel Hole Size: 0.094" (2.39mm)
Screw Size: #2 (M2)
Categories: Cables, Wires - Management
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assembly - 490-V-1003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-V-1003
Cable Assembly 490-V-1003
CBL CLIP U-TYPE BLACK FASTENER Product overview: V-1003 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-V-1003 can be used for catalog matching and distributor lookup.

CBL CLIP U-TYPE BLACK FASTENER Product overview: V-1003 from Essentra Components is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-V-1003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 798949-V-1003 490-V-1003
Product Name Cable Supports and Fasteners - V-1003 Cable Assembly
Cable Length 0.0433 ft (0.1321 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details