Essentra Components Thermal - Pads, Sheets - TO-220-68 TO-220-68

Description
Manufacturer: Essentra Components Win Source Part Number: 797757-TO-220-68 Series: TO-2xx Color: Gray Thickness: 0.007" (0.178mm) Outline: 28.70mm x 16.00mm Material: Silicone Rubber and Fiberglass Composite Shape: Rectangle Categories: Fans, Thermal Management Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 797757-TO-220-68 Series: TO-2xx Color: Gray Thickness: 0.007" (0.178mm) Outline: 28.70mm x 16.00mm Material: Silicone Rubber and Fiberglass Composite Shape: Rectangle Categories: Fans, Thermal Management Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal - Pads, Sheets - TO-220-68 - TO-220-68 - Win Source Electronics
Laguna Hills, CA, United States
Thermal - Pads, Sheets - TO-220-68
TO-220-68
Thermal - Pads, Sheets - TO-220-68 TO-220-68
Manufacturer: Essentra Components Win Source Part Number: 797757-TO-220-68 Series: TO-2xx Color: Gray Thickness: 0.007" (0.178mm) Outline: 28.70mm x 16.00mm Material: Silicone Rubber and Fiberglass Composite Shape: Rectangle Categories: Fans, Thermal Management Introduction Date: February 08, 2007 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Essentra Components
Win Source Part Number: 797757-TO-220-68
Series: TO-2xx
Color: Gray
Thickness: 0.007" (0.178mm)
Outline: 28.70mm x 16.00mm
Material: Silicone Rubber and Fiberglass Composite
Shape: Rectangle
Categories: Fans, Thermal Management
Introduction Date: February 08, 2007
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thermal Compounds and Thermal Interface Materials
Product Number TO-220-68
Product Name Thermal - Pads, Sheets - TO-220-68
Unlock Full Specs
to access all available technical data

Similar Products

Thermal conductive gel for electronics manufacturer - SE80 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Thermal Pads - 607021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 7 W/m-K (4.04 BTU-ft/hr-ft²-F)
View Details
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity - EP3HTSDA-1 - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid; Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
View Details