Essentra Components Standoff, Round Male-Female, 25Mm, M4; Standoff Material Essentra Components TNM4-8-25-2

Description
STANDOFF, ROUND MALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND MALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Male-Female, 25Mm, M4; Standoff Material Essentra Components - 61AC8540 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male-Female, 25Mm, M4; Standoff Material Essentra Components
61AC8540
Standoff, Round Male-Female, 25Mm, M4; Standoff Material Essentra Components 61AC8540
STANDOFF, ROUND MALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

STANDOFF, ROUND MALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8540
Product Name Standoff, Round Male-Female, 25Mm, M4; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details