Essentra Components Standoff, Round Female-Female, 25Mm, M4; Standoff Material Essentra Components TNM4-8-25-1

Description
STANDOFF, ROUND FEMALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND FEMALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Female-Female, 25Mm, M4; Standoff Material Essentra Components - 61AC8539 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 25Mm, M4; Standoff Material Essentra Components
61AC8539
Standoff, Round Female-Female, 25Mm, M4; Standoff Material Essentra Components 61AC8539
STANDOFF, ROUND FEMALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 25MM, M4; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Round Female-Female; Body Length:25mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8539
Product Name Standoff, Round Female-Female, 25Mm, M4; Standoff Material Essentra Components
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 2652192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.2520 inch (6.4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers