STANDOFF, NYLON 6, 10MM, M4, PK40; Standoff Material:Nylon 6 (Polyamide 6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:-; Body Length:10mm; Product Range:TNSP Series; Overall Length:-; External Width:-; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 61AC8534 |
| Product Name | Standoff, Nylon 6, 10Mm, M4, Pk40; Standoff Material Essentra Components |
| Type & Shape | Standoff |