Essentra Components Standoff, Round Male-Female, 12Mm, M3; Standoff Material Essentra Components TNM3-6.5-12-2

Description
STANDOFF, ROUND MALE-FEMALE, 12MM, M3; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:12mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Description
STANDOFF, ROUND MALE-FEMALE, 12MM, M3; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:12mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Round Male-Female, 12mm, M3 is designed for applications requiring a secure connection between components. It features a body length of 12mm and is made from Nylon 6/6, ensuring durability and resistance to various environmental factors. The standoff is compliant with RoHS regulations, making it suitable for environmentally conscious projects. It is part of the TNM series, which is known for its reliability in low voltage insulator applications. The threaded design allows for easy installation and secure fastening, making it a practical choice for engineers looking for effective spacing solutions in their designs.

Datasheet Summary
Powered by GS/AI

The Standoff, Round Male-Female, 12mm, M3 is designed for applications requiring a secure connection between components. It features a body length of 12mm and is made from Nylon 6/6, ensuring durability and resistance to various environmental factors. The standoff is compliant with RoHS regulations, making it suitable for environmentally conscious projects. It is part of the TNM series, which is known for its reliability in low voltage insulator applications. The threaded design allows for easy installation and secure fastening, making it a practical choice for engineers looking for effective spacing solutions in their designs.

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Male-Female, 12Mm, M3; Standoff Material Essentra Components - 61AC8520 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male-Female, 12Mm, M3; Standoff Material Essentra Components
61AC8520
Standoff, Round Male-Female, 12Mm, M3; Standoff Material Essentra Components 61AC8520
STANDOFF, ROUND MALE-FEMALE, 12MM, M3; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:12mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

STANDOFF, ROUND MALE-FEMALE, 12MM, M3; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Female; Body Length:12mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8520
Product Name Standoff, Round Male-Female, 12Mm, M3; Standoff Material Essentra Components
Type & Shape Standoff; Male/Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details