Essentra Components Standoff, Round Male-Male, 10Mm, M3,pk40; Standoff Material Essentra Components TNM3-6.5-10-3

Description
STANDOFF, ROUND MALE-MALE, 10MM, M3,PK40; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:10mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet
Description
STANDOFF, ROUND MALE-MALE, 10MM, M3,PK40; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:10mm; Product Range:TNM Series; Overall RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Round Male-Male, 10Mm, M3,pk40; Standoff Material Essentra Components - 61AC8518 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Male-Male, 10Mm, M3,pk40; Standoff Material Essentra Components
61AC8518
Standoff, Round Male-Male, 10Mm, M3,pk40; Standoff Material Essentra Components 61AC8518
STANDOFF, ROUND MALE-MALE, 10MM, M3,PK40; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:10mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

STANDOFF, ROUND MALE-MALE, 10MM, M3,PK40; Standoff Material:Brass, Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:10mm; Product Range:TNM Series; Overall RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 61AC8518
Product Name Standoff, Round Male-Male, 10Mm, M3,pk40; Standoff Material Essentra Components
Type & Shape Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2809180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3110 inch (7.9 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details