Essentra Components Board Supports TEHCBS-6-01

Description
"Board Support Edge Holding / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet
Description
"Board Support Edge Holding / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC5307-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC5307-ND
Board Supports RPC5307-ND
"Board Support Edge Holding / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

"Board Support Edge Holding / Screw Mount Nylon 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Pcb Spacer Support, Nylon 6.6, 9.5Mm; Pcb Support Type Essentra Components - 69AC6605 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, 9.5Mm; Pcb Support Type Essentra Components
69AC6605
Pcb Spacer Support, Nylon 6.6, 9.5Mm; Pcb Support Type Essentra Components 69AC6605
PCB SPACER SUPPORT, NYLON 6.6, 9.5MM; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.8mm; Product Range:TEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, 9.5MM; PCB Support Type:Edge Holding; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:9.5mm; External Width:4.8mm; Product Range:TEHCBS Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC5307-ND 69AC6605
Product Name Board Supports Pcb Spacer Support, Nylon 6.6, 9.5Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details