Essentra Components Board Supports TCBS-8-01

Description
"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC2130-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC2130-ND
Board Supports RPC2130-ND
"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

"Board Support Snap Lock / Screw Mount Nylon 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1305 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1305
Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1305
PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:22.9"; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 12.7MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:12.7MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:22.9"; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC2130-ND 28AH1305
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Aluminum Standoffs - BSOA-024-16 - bisco industries
Specs
Type & Shape Standoff
View Details