"Board Support Snap Lock / Screw Mount Nylon 1.000"" (25.40mm) 1"""
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:-; HEIGHT:-; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:25.4MM; THREAD SIZE - IMPERIAL:6; THREAD SIZE - METRIC:M3.5 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | RPC1440-ND | 28AH1302 |
| Product Name | Board Supports | Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Essentra Components |
| Type & Shape | PCB Support (No Hole / Solid Post) |