Essentra Components Board Supports TCBS-12-01

Description
"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - RPC1795-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC1795-ND
Board Supports RPC1795-ND
"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Screw Mount Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Essentra Components - 28AH1300 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Essentra Components
28AH1300
Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Essentra Components 28AH1300
PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:19.05MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:19.1MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 7.9MM X 19.1MM; PCB SUPPORT TYPE:SCREW MOUNT LOCK-IN SUPPORT; PCB SUPPORT MATERIAL:NYLON (POLYAMIDE); HEIGHT:19.05MM; EXTERNAL WIDTH:7.874MM; PRODUCT RANGE:-; OVERALL LENGTH:19.1MM; THREAD SIZE - IMPERIAL:6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number RPC1795-ND 28AH1300
Product Name Board Supports Pcb Mounting, Nylon, 7.9Mm X 19.1Mm; Pcb Support Type Essentra Components
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Steel Standoffs - BSO-024-22ZI - bisco industries
Specs
Type & Shape Standoff
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details