Essentra Components Board Spacers, Standoffs - SWS1110A SWS1110A

Description
Manufacturer: Essentra Components Win Source Part Number: 1093216-SWS1110A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.375" (9.53mm) 3/8" Material: Nylon Between Board Height: 0.375" (9.53mm) 3/8" Diameter - Outside: 0.312" (7.92mm) 5/16" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1093216-SWS1110A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.375" (9.53mm) 3/8" Material: Nylon Between Board Height: 0.375" (9.53mm) 3/8" Diameter - Outside: 0.312" (7.92mm) 5/16" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - SWS1110A - SWS1110A - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - SWS1110A
SWS1110A
Board Spacers, Standoffs - SWS1110A SWS1110A
Manufacturer: Essentra Components Win Source Part Number: 1093216-SWS1110A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.375" (9.53mm) 3/8" Material: Nylon Between Board Height: 0.375" (9.53mm) 3/8" Diameter - Outside: 0.312" (7.92mm) 5/16" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Essentra Components
Win Source Part Number: 1093216-SWS1110A
Type: Round Spacer
Color: Natural
Gender: Female, Female
Length - Overall: 0.375" (9.53mm) 3/8"
Material: Nylon
Between Board Height: 0.375" (9.53mm) 3/8"
Diameter - Outside: 0.312" (7.92mm) 5/16"
Categories: Hardware, Fasteners, Accessories
Status: Active
Diameter - Inside: 0.171" (4.34mm)
Threaded/Unthreaded: Unthreaded
Screw, Thread Size: #8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number SWS1110A
Product Name Board Spacers, Standoffs - SWS1110A
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Round Spacer With .140 Bore, 0.375(OD), Made from Stainless Steel - A 9X43-F1412A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.3750 inch (9.52 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details