Essentra Components Board Spacers, Standoffs - SWS1010A SWS1010A

Description
Manufacturer: Essentra Components Win Source Part Number: 1093194-SWS1010A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.437" (11.10mm) 7/16" Material: Nylon Between Board Height: 0.437" (11.10mm) 7/16" Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Essentra Components Win Source Part Number: 1093194-SWS1010A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.437" (11.10mm) 7/16" Material: Nylon Between Board Height: 0.437" (11.10mm) 7/16" Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - SWS1010A - SWS1010A - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - SWS1010A
SWS1010A
Board Spacers, Standoffs - SWS1010A SWS1010A
Manufacturer: Essentra Components Win Source Part Number: 1093194-SWS1010A Type: Round Spacer Color: Natural Gender: Female, Female Length - Overall: 0.437" (11.10mm) 7/16" Material: Nylon Between Board Height: 0.437" (11.10mm) 7/16" Diameter - Outside: 0.250" (6.35mm) 1/4" Categories: Hardware, Fasteners, Accessories Status: Active Diameter - Inside: 0.171" (4.34mm) Threaded/Unthreaded: Unthreaded Screw, Thread Size: #8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Essentra Components
Win Source Part Number: 1093194-SWS1010A
Type: Round Spacer
Color: Natural
Gender: Female, Female
Length - Overall: 0.437" (11.10mm) 7/16"
Material: Nylon
Between Board Height: 0.437" (11.10mm) 7/16"
Diameter - Outside: 0.250" (6.35mm) 1/4"
Categories: Hardware, Fasteners, Accessories
Status: Active
Diameter - Inside: 0.171" (4.34mm)
Threaded/Unthreaded: Unthreaded
Screw, Thread Size: #8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Posts, Spacers, and Standoffs
Product Number SWS1010A
Product Name Board Spacers, Standoffs - SWS1010A
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red Long - 1399G2 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details