Essentra Components Cables, Wires - Management - Cable Supports and Fasteners STL-3-750-3-01

Description
Win Source Part Number: 1309147-STL-3-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-750- 3-01,STL-3-750- 3-01,STL-3-750-3-01, RPC5267,STL-3-750- 3-01R,61139127,STL37 50301 Base Product Number: STL-3-750
Request a Quote Datasheet
Description
Win Source Part Number: 1309147-STL-3-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-750- 3-01,STL-3-750- 3-01,STL-3-750-3-01, RPC5267,STL-3-750- 3-01R,61139127,STL37 50301 Base Product Number: STL-3-750
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1309147-STL-3-750-3-01
Cables, Wires - Management - Cable Supports and Fasteners 1309147-STL-3-750-3-01
Win Source Part Number: 1309147-STL-3-750-3- 01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco, TWIST-LOK Type: Clip, Twist Lock Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.250" (6.35mm) Height: 1.638" (41.60mm) Material: Polyamide (PA66), Nylon 6/6 Type Attributes: Standoff Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm) Panel Hole Size: 0.311" (7.90mm) Mounting Type: Fir Tree ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components Other Names: STL-3-750- 3-01,STL-3-750- 3-01,STL-3-750-3-01, RPC5267,STL-3-750- 3-01R,61139127,STL37 50301 Base Product Number: STL-3-750

Win Source Part Number: 1309147-STL-3-750-3-01
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: Richco, TWIST-LOK
Type: Clip, Twist Lock
Color: Natural
Package: Bulk
Material Flammability Rating: UL94 V-2
Standard Package: 1,000
Panel Thickness: 0.250" (6.35mm)
Height: 1.638" (41.60mm)
Material: Polyamide (PA66), Nylon 6/6
Type Attributes: Standoff
Opening Size: 0.701" ~ 0.799" (17.81mm ~ 20.29mm)
Panel Hole Size: 0.311" (7.90mm)
Mounting Type: Fir Tree
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components
Other Names: STL-3-750- 3-01,STL-3-750- 3-01,STL-3-750-3-01,RPC5267,STL-3-750- 3-01R,61139127,STL3750301
Base Product Number: STL-3-750

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1309147-STL-3-750-3-01
Product Name Cables, Wires - Management - Cable Supports and Fasteners
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details