Essentra Components Non Threaded Spacer - Plastic SS8-8

Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet
Description
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Threaded Spacer - Plastic - SS8-8 - Essentra Components
Erie, PA, USA
Non Threaded Spacer - Plastic
SS8-8
Non Threaded Spacer - Plastic SS8-8
The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

The Non threaded spacers are designed to be installed by hand and do not require assembly equipment. They are suitable for a wide range of applications. They are available in several different materials in a wide array of sizes

Supplier's Site
Board Spacers, Standoffs - RPC5248-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
RPC5248-ND
Board Spacers, Standoffs RPC5248-ND
"Round Spacer Unthreaded #8 PVC 1.000"" (25.40mm) 1"" Gray"

"Round Spacer Unthreaded #8 PVC 1.000"" (25.40mm) 1"" Gray"

Buy Now Datasheet
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Essentra Components - 28AH1298 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Essentra Components
28AH1298
Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Essentra Components 28AH1298
SPACER, ROUND PVC 0.25INX25.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:4.445MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:25.4MM ROHS COMPLIANT: YES

SPACER, ROUND PVC 0.25INX25.4MM; SPACER TYPE:ROUND; SPACER MATERIAL:PVC (POLYVINYLCHLORIDE); OUTER DIAMETER:6.35MM; INNER DIAMETER:4.445MM; OVERALL LENGTH:25.4MM; PRODUCT RANGE:-; BODY DIAMETER:0.25"; BODY LENGTH:25.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Essentra Components DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number SS8-8 RPC5248-ND 28AH1298
Product Name Non Threaded Spacer - Plastic Board Spacers, Standoffs Spacer, Round Pvc 0.25Inx25.4Mm; Spacer Type Essentra Components
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details